Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
377
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
377
in stock
|
Buy Now | |
element14
from US$1.01
|
377
in stock
|
Buy Now | |
Rutronik
-
|
400
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
LED Color | Red |
---|---|
Forward Current If | 1mA |
Forward Voltage | 1.8V |
Luminous Intensity | 3.6mcd |
No. of Digits / Alpha | 1 |
Character Size | 10mm |
Common Connection | Common Anode |
Packaging | Each |
Product Range | - |
Display: LED | Transfer Multisort Elektronik |
7-Seg Display, Com Anode, Red, 3.6Mcd Rohs Compliant: Yes |Vishay TDSR1050 | Newark Electronics |
7-SEG DISPLAY, COM ANODE, RED, 3.6MCD | element14 |
7-SEG.DISPL.RED 1DIGIT 10MM C.A | Rutronik |
Displays Segmented Module 1DIGIT 8LED Hi-Int. Red CA 10-Pin DIP | EBV Elektronik |
LED Displays & Accessories 7-Seg Red .28-3.6mcd Common Anode | Future Electronics |
DISPLAY 7SEG RED 10MM | TTI Europe |
Where can I find additional details, specifications and documents for a TDSR1050?
Additional datasheets, footprints and schematics for TDSR1050 are listed on our Part Details page. You can also find images and similar parts to TDSR1050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDSR1050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDSR1050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDSR1050 fall under?
The TDSR1050 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to TDSR1050 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDSR1050 you can contact the distributor directly for product support, shipping queries etc.
Is the TDSR1050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDSR1050 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TDSR1050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDSR1050 often in real-time on the comparison pages.
What if I can't find stock of TDSR1050?
You can fill out our help required form which you can use to request a quote for TDSR1050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.