Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
1,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
2
in stock
|
Buy Now | |
Rutronik
from US$1.00
|
-
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.7V |
Luminous Intensity | 1.3mcd |
No. of Digits / Alpha | 1 |
Character Size | 10mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Character Type | 8. |
Colour | HE Red |
Forward Current If Max | 20mA |
Luminous Intensity per Segment @ If Min | 180mcd |
Luminous Intensity per Segment @ If Typ | 260mcd |
Nom Current If per Segment | 2mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 20V |
Peak Forward Current | 15mA |
Power Consumption | 320mW |
Reverse Voltage Vr Max | 2.4V |
Voltage Vf Typ | 1.8V |
Display Segmented 1DIGIT 8LED Red | RS |
Display: LED | Transfer Multisort Elektronik |
7-SEG.DISPL.RED 1D C.A. | Rutronik |
Display 7-Seg. 10Mm Lc Red C.a. |Vishay TDSL3150 | Newark Electronics |
DISPLAY 7-SEG. 10MM LC RED C.A.- | Future Electronics |
Displays Segmented Module 1DIGIT 8LED Red CA 10-Pin DIP | Avnet America |
DISPLAY 7SEG RED 10MM | TTI Europe |
Where can I find additional details, specifications and documents for a TDSL3150?
Additional datasheets, footprints and schematics for TDSL3150 are listed on our Part Details page. You can also find images and similar parts to TDSL3150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDSL3150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDSL3150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDSL3150 fall under?
The TDSL3150 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to TDSL3150 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDSL3150 you can contact the distributor directly for product support, shipping queries etc.
Is the TDSL3150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDSL3150 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for TDSL3150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDSL3150 often in real-time on the comparison pages.
What if I can't find stock of TDSL3150?
You can fill out our help required form which you can use to request a quote for TDSL3150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.