Status: | Unknown |
---|---|
Series: | TDSG1150, TDSG1160, TDSO1150, TDSO1160, TDSY1150 |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
475
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
5,800
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
50
in stock
|
Buy Now | |
element14
from US$0.87
|
49
in stock
|
Buy Now | |
Farnell
from US$0.78
|
49
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now |
Evenly lighted segments |
Grey package surface |
Untinted segments |
Applications |
---|
Panel meters |
Test- and measure-equipment |
Point-of-sale terminals |
Markings |
---|
Markings |
Package Drawings |
---|
Pin Connections 7 mm |
Display-7 mm |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
DISPLAY 7SEG GREEN 7MM | TTI Europe |
Display Segmented 1DIGIT 8LED Green | RS |
TDS Series Seven Segment Green 0.28 Common Anode LED Display" | Future Electronics |
DISPLAY, 7 SEG, GREEN, COMMON ANODE | element14 |
Displays Segmented Module 1DIGIT 8LED Green CA 10-Pin DIP | EBV Elektronik |
Display, Seven Segment, 7Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a TDSG1150?
Additional datasheets, footprints and schematics for TDSG1150 are listed on our Part Details page. You can also find images and similar parts to TDSG1150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDSG1150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDSG1150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDSG1150 fall under?
The TDSG1150 is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to TDSG1150 when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDSG1150 you can contact the distributor directly for product support, shipping queries etc.
Is the TDSG1150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TDSG1150 have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for TDSG1150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDSG1150 often in real-time on the comparison pages.
What if I can't find stock of TDSG1150?
You can fill out our help required form which you can use to request a quote for TDSG1150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.