Status: | Unknown |
---|---|
Series: | TDS3000C Series |
RoHS: | Unknown |
Product Range | TDS3000C Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 700ps |
Scope Display Type | VGA LCD Colour |
Kit Contents | One 500MHz P6139A Passive Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Calibration Code | 20 |
Input Impedance | 1Mohm |
Input Voltage | 150V |
Scope Type | Bench |
OSCILLOSCOPE, 4CH, 500MHZ, 5GSPS | element14 |
Oscilloscope, Digital Storage, 4 Channel, 500Mhz, 5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a TDS3054C?
Additional datasheets, footprints and schematics for TDS3054C are listed on our Part Details page. You can also find images and similar parts to TDS3054C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS3054C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS3054C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS3054C fall under?
The TDS3054C is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to TDS3054C when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS3054C you can contact the distributor directly for product support, shipping queries etc.
Is the TDS3054C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS3054C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDS3054C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS3054C often in real-time on the comparison pages.
What if I can't find stock of TDS3054C?
You can fill out our help required form which you can use to request a quote for TDS3054C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.