Status: | Unknown |
---|---|
Series: | TDS3000C Series |
RoHS: | Unknown |
No distributors results available
Product Range | TDS3000C Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 700ps |
Scope Display Type | VGA LCD Color |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a TDS3052C CAL?
Additional datasheets, footprints and schematics for TDS3052C CAL are listed on our Part Details page. You can also find images and similar parts to TDS3052C CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS3052C CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS3052C CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS3052C CAL fall under?
The TDS3052C CAL is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to TDS3052C CAL when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS3052C CAL you can contact the distributor directly for product support, shipping queries etc.
Is the TDS3052C CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS3052C CAL have stock available?
There is no stock from authorised distributors for TDS3052C CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS3052C CAL often in real-time on the comparison pages.
What if I can't find stock of TDS3052C CAL?
You can fill out our help required form which you can use to request a quote for TDS3052C CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.