Status: | Unknown |
---|---|
Series: | TDS2000C Series |
RoHS: | Compliant |
No distributors results available
Product Range | TDS2000C Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2.5 kpts |
Scope Display Type | QVGA LCD Color |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TDS2024C CAL DU?
Additional datasheets, footprints and schematics for TDS2024C CAL DU are listed on our Part Details page. You can also find images and similar parts to TDS2024C CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS2024C CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS2024C CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS2024C CAL DU fall under?
The TDS2024C CAL DU is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to TDS2024C CAL DU when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS2024C CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the TDS2024C CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TDS2024C CAL DU have stock available?
There is no stock from authorised distributors for TDS2024C CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS2024C CAL DU often in real-time on the comparison pages.
What if I can't find stock of TDS2024C CAL DU?
You can fill out our help required form which you can use to request a quote for TDS2024C CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.