Status: | Unknown |
---|---|
Series: | TDS2000C Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | TDS2000C Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2.5 kpts |
Scope Display Type | QVGA LCD Color |
RoHS Compliant | Yes |
Osc Cal W/D & U, 200Mhz, 2-Ch, 2Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a TDS2022C CAL DU?
Additional datasheets, footprints and schematics for TDS2022C CAL DU are listed on our Part Details page. You can also find images and similar parts to TDS2022C CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS2022C CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS2022C CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS2022C CAL DU fall under?
The TDS2022C CAL DU is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to TDS2022C CAL DU when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS2022C CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the TDS2022C CAL DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS2022C CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TDS2022C CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS2022C CAL DU often in real-time on the comparison pages.
What if I can't find stock of TDS2022C CAL DU?
You can fill out our help required form which you can use to request a quote for TDS2022C CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.