Status: | Unknown |
---|---|
Series: | TDS2000C Series |
RoHS: | Unknown |
Product Range | TDS2000C Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | - |
Scope Display Type | QVGA LCD Colour |
Kit Contents | One 200MHz TPP0201 Passive Probe Per Channel (10 |
Manufacturer Warranty | Lifetime Warranty |
Plug Type | EU SWISS UK |
External Depth | 124.2mm |
External Height | 158mm |
External Width | 326.3mm |
Input Impedance | 1Mohm |
Input Voltage | 300V |
Manufacturers Warranty | Lifetime Warranty |
Scope Type | Bench |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Weight | 2kg |
Oscilloscope, Digital Storage, 2-Chan, 200Mhz, 2Gsps | Newark Electronics |
OSCILLOSCOPE, 2CH, 200MHZ, 2GSPS | Farnell |
Where can I find additional details, specifications and documents for a TDS2022C?
Additional datasheets, footprints and schematics for TDS2022C are listed on our Part Details page. You can also find images and similar parts to TDS2022C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS2022C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS2022C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS2022C fall under?
The TDS2022C is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to TDS2022C when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS2022C you can contact the distributor directly for product support, shipping queries etc.
Is the TDS2022C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS2022C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TDS2022C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS2022C often in real-time on the comparison pages.
What if I can't find stock of TDS2022C?
You can fill out our help required form which you can use to request a quote for TDS2022C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.