Status: | Unknown |
---|---|
Series: | TDS2000C Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | TDS2000C Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 50MHz |
Sampling Rate | 500MSPS |
Display Memory Depth | 2.5 kpts |
Scope Display Type | QVGA LCD Color |
RoHS Compliant | Yes |
Osc Cal W/Data, 50Mhz, 2-Ch, 500Msps | Newark Electronics |
Where can I find additional details, specifications and documents for a TDS2001C CAL D?
Additional datasheets, footprints and schematics for TDS2001C CAL D are listed on our Part Details page. You can also find images and similar parts to TDS2001C CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS2001C CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS2001C CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS2001C CAL D fall under?
The TDS2001C CAL D is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to TDS2001C CAL D when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS2001C CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the TDS2001C CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TDS2001C CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TDS2001C CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS2001C CAL D often in real-time on the comparison pages.
What if I can't find stock of TDS2001C CAL D?
You can fill out our help required form which you can use to request a quote for TDS2001C CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.