Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
3W, 8.7mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 81% |
Package Style | DIP14, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 12.8mm |
Weight | 4.5gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Adjustable, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Traco Power TDR 3-1211 | Newark Electronics |
DC-DC Converter DIP Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 3 W, 1 Ausgang, 5 VDC, 81 % Wirkungsgrad, TDR 3-1211 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 5V 600mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TDR 3-1211?
Additional datasheets, footprints and schematics for TDR 3-1211 are listed on our Part Details page. You can also find images and similar parts to TDR 3-1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 3-1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 3-1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 3-1211 fall under?
The TDR 3-1211 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 3-1211 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 3-1211 you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 3-1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 3-1211 have stock available?
Authorised distributors including Newark Electronics, TRC Electronics, Buerklin, Distrelec and Sager have stock available or on a lead time for TDR 3-1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 3-1211 often in real-time on the comparison pages.
What if I can't find stock of TDR 3-1211?
You can fill out our help required form which you can use to request a quote for TDR 3-1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.