Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
2W, 8.7mm | |
Input Voltage | 18-75VDC |
Output Voltage | 15 |
Output Current | 134mA |
Efficiency | 82% |
Package Style | SMD 14 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 17.2mm |
Weight | 4.5gg |
country of origin | TW |
MSL level | Level 2a (J-STD-033C) |
ESD Sensitive | No |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 134Ma, 15V | Newark Electronics |
DC-DC Converter SMD Package Wide 4:1 Input Voltage Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TDR 2-4813WISM?
Additional datasheets, footprints and schematics for TDR 2-4813WISM are listed on our Part Details page. You can also find images and similar parts to TDR 2-4813WISM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 2-4813WISM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 2-4813WISM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 2-4813WISM fall under?
The TDR 2-4813WISM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 2-4813WISM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 2-4813WISM you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 2-4813WISM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 2-4813WISM have stock available?
Authorised distributors including Newark Electronics, TRC Electronics and Sager have stock available or on a lead time for TDR 2-4813WISM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 2-4813WISM often in real-time on the comparison pages.
What if I can't find stock of TDR 2-4813WISM?
You can fill out our help required form which you can use to request a quote for TDR 2-4813WISM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.