Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.20
2W, 8.7mm | |
Input Voltage | 18-75VDC |
Output Voltage | 5 |
Output Current | 400mA |
Efficiency | 78% |
Package Style | DIP14, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 12.8mm |
Weight | 4.5gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,18-75Vin,5Vout 400mA,2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power TDR 2-4811WI | RS Americas |
DC-DC Converter DIP Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 2 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, TDR 2-4811WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC CONVERTER, 5V, 2W, DIP | Farnell |
Where can I find additional details, specifications and documents for a TDR 2-4811WI?
Additional datasheets, footprints and schematics for TDR 2-4811WI are listed on our Part Details page. You can also find images and similar parts to TDR 2-4811WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 2-4811WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 2-4811WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 2-4811WI fall under?
The TDR 2-4811WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 2-4811WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 2-4811WI you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 2-4811WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 2-4811WI have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TDR 2-4811WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 2-4811WI often in real-time on the comparison pages.
What if I can't find stock of TDR 2-4811WI?
You can fill out our help required form which you can use to request a quote for TDR 2-4811WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.