Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.38
|
26,851
in stock
|
Buy Now |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | WQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
8.1 Gbps DP1.4 linear redriver | Texas Instruments |
Where can I find additional details, specifications and documents for a TDP142IRNQT?
Additional datasheets, footprints and schematics for TDP142IRNQT are listed on our Part Details page. You can also find images and similar parts to TDP142IRNQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDP142IRNQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDP142IRNQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDP142IRNQT fall under?
The TDP142IRNQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TDP142IRNQT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDP142IRNQT you can contact the distributor directly for product support, shipping queries etc.
Is the TDP142IRNQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDP142IRNQT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TDP142IRNQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDP142IRNQT often in real-time on the comparison pages.
What if I can't find stock of TDP142IRNQT?
You can fill out our help required form which you can use to request a quote for TDP142IRNQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.