Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6,160.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6,192.80
|
12
in stock
|
Buy Now | |
TestEquity
from US$7,218.06
|
24
in stock
|
Buy Now | |
element14
from US$6,950.03
|
1
in stock
|
Buy Now | |
Distrelec
from US$6,909.62
|
1
in stock
|
Buy Now | |
Farnell
from US$6,895.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$6,160.00
|
-
|
Buy Now | |
Rapid Electronics
from US$7,218.06
|
-
|
Buy Now | |
RS Americas
from US$6,160.00
|
-
|
Buy Now |
Oscilloscope Probe Function | High-Voltage Differential Probe |
---|---|
Bandwidth | 1GHz |
Input Voltage Max | 100V |
Test Probe Attenuation | 5 |
For Use With | Tektronix TekVPI Probe Interface Oscilloscopes |
Product Range | - |
Accessory Type | 1GHz High Voltage Differential Probe |
Accuracy % | 2% |
Test Probe Functions | Differential |
Test Probe Type | Various |
Differential probe 1GHz bandwidth VPI | RS |
PROBE, DIFFERENTIAL, 1GHZ | element14 |
Tektronix Probe, 1GHz, 42V | Distrelec |
Tekvpi High Voltage Differential Probe | Newark Electronics |
Tektronix TDP1000 Differential Probe: 1 GHz 5X/50X +/- 42V TekVPI | Rapid Electronics |
Oscilloscope Probe 1GHz 25 V ac, 35 V dc, 35 V Pk-Pk | Tektronix TDP1000 | RS Americas |
Where can I find additional details, specifications and documents for a TDP1000?
Additional datasheets, footprints and schematics for TDP1000 are listed on our Part Details page. You can also find images and similar parts to TDP1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDP1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDP1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDP1000 fall under?
The TDP1000 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TDP1000 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDP1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TDP1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDP1000 have stock available?
Authorised distributors including TestEquity, RS, element14, Distrelec and Farnell have stock available or on a lead time for TDP1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDP1000 often in real-time on the comparison pages.
What if I can't find stock of TDP1000?
You can fill out our help required form which you can use to request a quote for TDP1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.