Status: | Unknown |
---|---|
Series: | TD Series |
RoHS: | Unknown |
Prices starting from US$43.07
Distributor | Stock | ||
---|---|---|---|
element14
from US$43.07
|
-
|
Buy Now |
Product Range | TD Series |
---|---|
Timer Functions | Recycling |
Time Min | 0.05s |
Time Max | 240h |
No. of Timing Ranges | - |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (07-Jul-2017) |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 24V |
Contact Configuration | SPCO |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
External Depth | 75mm |
External Length / Height | 64mm |
External Width | 22.5mm |
Nom Input Voltage | 230V |
Operating Time Range | 0.05sec - 10days |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
TIMER, ASYMMETRIC | element14 |
Where can I find additional details, specifications and documents for a TDIA?
Additional datasheets, footprints and schematics for TDIA are listed on our Part Details page. You can also find images and similar parts to TDIA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDIA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDIA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDIA fall under?
The TDIA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to TDIA when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDIA you can contact the distributor directly for product support, shipping queries etc.
Is the TDIA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDIA have stock available?
Authorised distributors including element14 have stock available or on a lead time for TDIA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDIA often in real-time on the comparison pages.
What if I can't find stock of TDIA?
You can fill out our help required form which you can use to request a quote for TDIA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.