Status: | Unknown |
---|---|
Series: | TDC600 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC600 Series |
Breaking Capacity Current AC | 25A |
Status: | Unknown |
---|---|
Series: | TDC600 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 600V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | TDC600 Series |
Breaking Capacity Current AC | 25A |
RoHS Compliant | No |
Specialty Fuses 600V 2A British Plug Top Fast | Rapid Electronics |
2A | RS |
Electronic Cartridge Fuse | Newark Electronics |
Where can I find additional details, specifications and documents for a TDC600-2A?
Additional datasheets, footprints and schematics for TDC600-2A are listed on our Part Details page. You can also find images and similar parts to TDC600-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC600-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC600-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC600-2A fall under?
The TDC600-2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDC600-2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC600-2A you can contact the distributor directly for product support, shipping queries etc.
Is the TDC600-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC600-2A have stock available?
Authorised distributors including Rapid Electronics, RS, Farnell and Newark Electronics have stock available or on a lead time for TDC600-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC600-2A often in real-time on the comparison pages.
What if I can't find stock of TDC600-2A?
You can fill out our help required form which you can use to request a quote for TDC600-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.