TDC600-10A Fuses & Circuit Protection by Bussmann

FUSE CARTRIDGE 10A 6.3X25.4MM FST ACT

Status: Unknown
Series: TDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$0.75
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.89
743
in stock
Buy Now
Logo for element14
element14
from US$0.89
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 10A
Voltage Rating VAC 600V
Fuse Size Metric 6.3mm x 25.4mm
Fuse Size Imperial 1/4" x 1"
Product Range TDC Series
Breaking Capacity Current AC 10kA
Breaking Capacity 10kA @ 250V AC


TDC600-10A Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 10A, 6.3X25.4MM, FAST ACTING

Status: Unknown
Series: TDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Fast Acting
Fuse Current 10A
Voltage Rating VAC 600V
Fuse Size Metric 6.3mm x 25.4mm
Fuse Size Imperial 1/4" x 1"
Product Range TDC Series
Fuse Leads Unleaded
RoHS Compliant No

Alternative Descriptions

Specialty Fuses 600V 10A British Plg Top Fast | Rapid Electronics
Fuse, Cartridge, 10A, 6.3X25.4Mm, Fast Acting | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TDC600-10A?

Additional datasheets, footprints and schematics for TDC600-10A are listed on our Part Details page. You can also find images and similar parts to TDC600-10A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TDC600-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC600-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TDC600-10A fall under?

The TDC600-10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to TDC600-10A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TDC600-10A you can contact the distributor directly for product support, shipping queries etc.

Is the TDC600-10A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TDC600-10A have stock available?

Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for TDC600-10A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TDC600-10A often in real-time on the comparison pages.

What if I can't find stock of TDC600-10A?

You can fill out our help required form which you can use to request a quote for TDC600-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay