Status: | Unknown |
---|---|
Series: | TDC11 Series |
RoHS: | Unknown |
Prices starting from US$0.81
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 750V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | TDC11 Series |
Breaking Capacity Current AC | - |
Breaking Capacity | 5A @ 750V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Code | 3AG |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Type Blowing Characteristic | Antisurge |
Status: | Unknown |
---|---|
Series: | TDC11 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 750V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | TDC11 Series |
Breaking Capacity Current AC | 5A |
Fuse, Antisurge, 500Ma | Newark Electronics |
Anti surge T LBC min fuse,500mA 6.3x32mm | RS |
Anti surge T LBC min fuse, 500mA 6.3x32mm | Eaton Electronics TDC11-500MA | RS Americas |
Fuse Miniature 0.5A 750V Slow Blow 2-Pin Cartridge Holder | Avnet America |
Cartridge Fuses C11 500MA 10 IN BAG | Sager |
Where can I find additional details, specifications and documents for a TDC11 500MA?
Additional datasheets, footprints and schematics for TDC11 500MA are listed on our Part Details page. You can also find images and similar parts to TDC11 500MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC11 500MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC11 500MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC11 500MA fall under?
The TDC11 500MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDC11 500MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC11 500MA you can contact the distributor directly for product support, shipping queries etc.
Is the TDC11 500MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC11 500MA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TDC11 500MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC11 500MA often in real-time on the comparison pages.
What if I can't find stock of TDC11 500MA?
You can fill out our help required form which you can use to request a quote for TDC11 500MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.