Status: | Unknown |
---|---|
Series: | TDC11 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 1kV |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | TDC11 Series |
Breaking Capacity Current AC | - |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Code | 3AG |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Type Blowing Characteristic | Antisurge |
Status: | Unknown |
---|---|
Series: | TDC11 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 1kV |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | TDC11 Series |
SVHC | No |
Fuse, Antisurge, 250Ma | Newark Electronics |
Anti surge T LBC min fuse,250mA 6.3x32mm | RS |
Anti surge T LBC min fuse, 250mA 6.3x32mm | Eaton Electronics TDC11-250MA | RS Americas |
Cartridge Fuses C11 250MA 10 IN | Sager |
Where can I find additional details, specifications and documents for a TDC11 250MA?
Additional datasheets, footprints and schematics for TDC11 250MA are listed on our Part Details page. You can also find images and similar parts to TDC11 250MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC11 250MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC11 250MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC11 250MA fall under?
The TDC11 250MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDC11 250MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC11 250MA you can contact the distributor directly for product support, shipping queries etc.
Is the TDC11 250MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC11 250MA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TDC11 250MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC11 250MA often in real-time on the comparison pages.
What if I can't find stock of TDC11 250MA?
You can fill out our help required form which you can use to request a quote for TDC11 250MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.