TDC11 1.5A Fuses & Circuit Protection by Bussmann

FUSE ANTISURGE 1.5A

Status: Unknown
Series: TDC11 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$1.39
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 1.5A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range TDC11 Series
Breaking Capacity Current AC -
Breaking Capacity 15A @ 250V AC
Cartridge Fuse Material Glass
Case Material Glass
Fuse Breaking Capacity Voltage AC 250V
Fuse Size Code 3AG
Fuse Size Held 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0
Fuse Type Blowing Characteristic Antisurge


TDC11 1.5A Fuses & Fuse Accessories by Eaton

FUSE, ANTISURGE, 1.5ABreaking

Status: Unknown
Series: TDC11 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Time Delay
Fuse Current 1.5A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range TDC11 Series

Alternative Descriptions

FUSE, ANTISURGE, 1.5A | Farnell
Cartridge Fuses | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TDC11 1.5A?

Additional datasheets, footprints and schematics for TDC11 1.5A are listed on our Part Details page. You can also find images and similar parts to TDC11 1.5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TDC11 1.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC11 1.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TDC11 1.5A fall under?

The TDC11 1.5A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to TDC11 1.5A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TDC11 1.5A you can contact the distributor directly for product support, shipping queries etc.

Is the TDC11 1.5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TDC11 1.5A have stock available?

Authorised distributors including Farnell and Sager have stock available or on a lead time for TDC11 1.5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TDC11 1.5A often in real-time on the comparison pages.

What if I can't find stock of TDC11 1.5A?

You can fill out our help required form which you can use to request a quote for TDC11 1.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay