Status: | Unknown |
---|---|
Series: | TDC10 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 60mA |
Voltage Rating VAC | 1kV |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | TDC10 Series |
Breaking Capacity Current AC | 600mA |
Breaking Capacity | 600mA @ 1kV DC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 1000V |
Fuse Size Code | 3AG |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Type Blowing Characteristic | Fast Acting |
Voltage Rating V DC | 1kV |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 60mA |
Voltage Rating VAC | 1kV |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Breaking Capacity Current AC | 600mA |
RoHS Compliant | No |
FUSE, QUICK BLOW, 60MA | element14 |
Electronic Cartridge Fuse | Newark Electronics |
Cartridge Fuses | Sager |
Where can I find additional details, specifications and documents for a TDC10 60MA?
Additional datasheets, footprints and schematics for TDC10 60MA are listed on our Part Details page. You can also find images and similar parts to TDC10 60MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC10 60MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC10 60MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC10 60MA fall under?
The TDC10 60MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDC10 60MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC10 60MA you can contact the distributor directly for product support, shipping queries etc.
Is the TDC10 60MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC10 60MA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for TDC10 60MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC10 60MA often in real-time on the comparison pages.
What if I can't find stock of TDC10 60MA?
You can fill out our help required form which you can use to request a quote for TDC10 60MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.