Status: | Unknown |
---|---|
Series: | TDC10 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | TDC10 Series |
Breaking Capacity Current AC | 30A |
Breaking Capacity | 30A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Code | 3AG |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Type Blowing Characteristic | Fast Acting |
Status: | Unknown |
---|---|
Series: | TDC10 Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | TDC10 Series |
Breaking Capacity Current AC | 30A |
RoHS Compliant | Yes |
Quick blow F LBC min fuse,3A 6.3x32mm | RS |
Quick blow F LBC min fuse, 3A 6.3x32mm | Bussmann by Eaton TDC10-3A | RS Americas |
Fuse, Quick Blow, 3A | Newark Electronics |
FUSE, QUICK BLOW, 3A | element14 |
Fuse Miniature 3A 250V Fast 2-Pin Cartridge Holder | Avnet America |
Cartridge Fuses C10 3A 10 IN | Sager |
Where can I find additional details, specifications and documents for a TDC10 3A?
Additional datasheets, footprints and schematics for TDC10 3A are listed on our Part Details page. You can also find images and similar parts to TDC10 3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC10 3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC10 3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC10 3A fall under?
The TDC10 3A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDC10 3A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC10 3A you can contact the distributor directly for product support, shipping queries etc.
Is the TDC10 3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC10 3A have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for TDC10 3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC10 3A often in real-time on the comparison pages.
What if I can't find stock of TDC10 3A?
You can fill out our help required form which you can use to request a quote for TDC10 3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.