TDC10 10A Fuses & Circuit Protection by Bussmann

FUSE QUICK BLOW 10A

Status: Unknown
Series: TDC10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for RS
RS
from US$0.65
4,130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
-
Buy Now
Logo for element14
element14
from US$1.21
-
Buy Now
Logo for Farnell
Farnell
from US$0.69
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 10A
Voltage Rating VAC 100V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range TDC10 Series
Breaking Capacity Current AC 100A
Breaking Capacity 100A @ 100V AC
Cartridge Fuse Material Glass
Case Material Glass
Fuse Breaking Capacity Voltage AC 100V
Fuse Size Code 3AG
Fuse Size Held 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0
Fuse Type Blowing Characteristic Fast Acting


TDC10 10A Fuses & Fuse Accessories by Eaton

FUSE, QUICK BLOW, 10A

Status: Unknown
Series: TDC10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Blow Characteristic Fast Acting
Fuse Current 10A
Voltage Rating VAC 100V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range TDC10 Series
Breaking Capacity Current AC 100A
RoHS Compliant No

Alternative Descriptions

Quick blow F LBC min fuse,10A 6.3x32mm | RS
Fuse, Quick Blow, 10A | Newark Electronics
Fuse Miniature 10A 100V Fast 2-Pin Cartridge Holder | Avnet America
Cartridge Fuses C10 10A 10 IN | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TDC10 10A?

Additional datasheets, footprints and schematics for TDC10 10A are listed on our Part Details page. You can also find images and similar parts to TDC10 10A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TDC10 10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC10 10A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TDC10 10A fall under?

The TDC10 10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to TDC10 10A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TDC10 10A you can contact the distributor directly for product support, shipping queries etc.

Is the TDC10 10A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TDC10 10A have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TDC10 10A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TDC10 10A often in real-time on the comparison pages.

What if I can't find stock of TDC10 10A?

You can fill out our help required form which you can use to request a quote for TDC10 10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay