Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 14mm |
Rated Current | 30A |
Rated Voltage | 600V |
Product Range | - |
Colour | Black |
14N5764 | element14 |
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG | Farnell |
Terminal Block, Barrier, 6 Position, 18-12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a TDC-06?
Additional datasheets, footprints and schematics for TDC-06 are listed on our Part Details page. You can also find images and similar parts to TDC-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDC-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDC-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDC-06 fall under?
The TDC-06 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDC-06 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDC-06 you can contact the distributor directly for product support, shipping queries etc.
Is the TDC-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDC-06 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDC-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDC-06 often in real-time on the comparison pages.
What if I can't find stock of TDC-06?
You can fill out our help required form which you can use to request a quote for TDC-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.