Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | Electronic Payments Identification Bank Card Readers Pay TV |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6.5V |
Interface Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Standard Smart Card Interface/Reel Rohs Compliant: Yes |Nxp TDA8024TT/C1,118 | Newark Electronics |
SMART CARD INTERFACE, 6.5V, TSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a TDA8024TT/C1 118?
Additional datasheets, footprints and schematics for TDA8024TT/C1 118 are listed on our Part Details page. You can also find images and similar parts to TDA8024TT/C1 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA8024TT/C1 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA8024TT/C1 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA8024TT/C1 118 fall under?
The TDA8024TT/C1 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TDA8024TT/C1 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA8024TT/C1 118 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA8024TT/C1 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA8024TT/C1 118 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TDA8024TT/C1 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA8024TT/C1 118 often in real-time on the comparison pages.
What if I can't find stock of TDA8024TT/C1 118?
You can fill out our help required form which you can use to request a quote for TDA8024TT/C1 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.