Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.40
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
644
in stock
|
Buy Now | |
element14
from US$5.22
|
644
in stock
|
Buy Now | |
Farnell
from US$5.70
|
644
in stock
|
Buy Now | |
Chip One Stop
from US$4.43
|
500
in stock
|
Buy Now | |
Distrelec
from US$3.48
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.90
|
13
in stock
|
Buy Now | |
RS
from US$5.43
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$4.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 60W |
Supply Voltage Range | ± 10V to ± 35V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 10V to ± 35V |
Base Number | 7296 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 60W @ 8ohm |
Supply Voltage Max | 35V |
Supply Voltage Min | 10V |
THD + N | 0.005% @ 5W 8ohm VS=± 24V |
Termination Type | Through Hole |
Audio Power Amp, Ab, 0 To 70Deg C | Newark Electronics |
IC, AMP, AUDIO, DMOS, 15MULTIWATT | element14 |
TDA7296 Series 70 V 60 W DMOS Audio Amplifier with Mute / ST-BY - MULTIWATT-15 | Future Electronics |
ST Audio/Video IC, 50W, Multiwatt | Distrelec |
IC: audio amplifier | Transfer Multisort Elektronik |
Power audio amplifier,TDA7296 30W | RS |
Audio Amp Speaker 1-CH Mono 60W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a TDA7296?
Additional datasheets, footprints and schematics for TDA7296 are listed on our Part Details page. You can also find images and similar parts to TDA7296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7296 fall under?
The TDA7296 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7296 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7296 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7296 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7296 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for TDA7296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7296 often in real-time on the comparison pages.
What if I can't find stock of TDA7296?
You can fill out our help required form which you can use to request a quote for TDA7296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.