Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$4.14
|
842
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
245
in stock
|
Buy Now | |
element14
from US$3.67
|
52
in stock
|
Buy Now | |
Farnell
from US$3.69
|
52
in stock
|
Buy Now | |
Avnet Silica
-
|
25
in stock
|
Buy Now | |
Future Electronics
from US$3.43
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 7W |
Supply Voltage Range | 3V to 18V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
ST Audio/Video IC, 33W, Multiwatt | Distrelec |
Amplifier, Class Ab, 7W, Multiwatt-15 | Newark Electronics |
AMPLIFIER, CLASS AB, 7W, MULTIWATT-15 | element14 |
Audio Amp Speaker 1-CH Mono 7W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
7W Mono Bridge Amplifier 18V Multiwatt15 | RS |
TDA7266M Series 18 V 7 W Through Hole Mono Bridge Amplifier - Multiwatt 15 | Future Electronics |
Where can I find additional details, specifications and documents for a TDA7266M?
Additional datasheets, footprints and schematics for TDA7266M are listed on our Part Details page. You can also find images and similar parts to TDA7266M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7266M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7266M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7266M fall under?
The TDA7266M is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7266M when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7266M you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7266M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7266M have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TDA7266M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7266M often in real-time on the comparison pages.
What if I can't find stock of TDA7266M?
You can fill out our help required form which you can use to request a quote for TDA7266M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.