Status: | Unknown |
---|---|
Series: | 5V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 180mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 45V |
LDO, 5V, 100MA, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a TDA3664AT/N1?
Additional datasheets, footprints and schematics for TDA3664AT/N1 are listed on our Part Details page. You can also find images and similar parts to TDA3664AT/N1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA3664AT/N1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA3664AT/N1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA3664AT/N1 fall under?
The TDA3664AT/N1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TDA3664AT/N1 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA3664AT/N1 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA3664AT/N1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA3664AT/N1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TDA3664AT/N1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA3664AT/N1 often in real-time on the comparison pages.
What if I can't find stock of TDA3664AT/N1?
You can fill out our help required form which you can use to request a quote for TDA3664AT/N1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.