Status: | Unknown |
---|---|
Series: | TCW Series |
RoHS: | Unknown |
Product Range | TCW Series |
---|---|
Wire Gauge | 35SWG |
Conductor Area CSA | 0.036mm² |
Current Rating | 5A |
Reel Length (Imperial) | 2575ft |
Reel Length (Metric) | 785m |
No. of Max Strands x Strand Size | Solid |
External Diameter | 0.2mm |
Approval Specification | BS EN 13602 |
SVHC | No SVHC (27-Jun-2018) |
Conductor Make-up | 1/0.2mm |
Conductor Material | Tinned Copper |
Conductor Plating | Tin |
Outer Diameter | 0.2mm |
Weight | 250g |
Wire Size SWG | 35SWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Tinned Copper Wire, Tcw, 35 Swg, 785M, 2575Ft Rohs Compliant: Yes |Multicomp Pro TCW35 250G | Newark Electronics |
TINNED COPPER WIRE, TCW, 35SWG, 785M | Farnell |
Where can I find additional details, specifications and documents for a TCW35 250G?
Additional datasheets, footprints and schematics for TCW35 250G are listed on our Part Details page. You can also find images and similar parts to TCW35 250G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCW35 250G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCW35 250G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCW35 250G fall under?
The TCW35 250G is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to TCW35 250G when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCW35 250G you can contact the distributor directly for product support, shipping queries etc.
Is the TCW35 250G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCW35 250G have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for TCW35 250G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCW35 250G often in real-time on the comparison pages.
What if I can't find stock of TCW35 250G?
You can fill out our help required form which you can use to request a quote for TCW35 250G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.