Status: | Unknown |
---|---|
Series: | TCW Series |
RoHS: | Unknown |
Product Range | TCW Series |
---|---|
Wire Gauge | 20SWG |
Conductor Area CSA | 0.66mm² |
Current Rating | 33A |
Reel Length (Imperial) | 282ft |
Reel Length (Metric) | 86m |
No. of Max Strands x Strand Size | Solid |
External Diameter | 0.91mm |
Approval Specification | BS EN 13602 |
SVHC | No SVHC (27-Jun-2018) |
Conductor Make-up | 1/0.91 mm |
Conductor Material | Tinned Copper |
Conductor Plating | Tin |
Weight | 500g |
Wire Size SWG | 20SWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
TINNED COPPER WIRE, TCW, 20SWG, 86M | element14 |
Tinned Copper Wire, Tcw, 20 Swg, 86M, 282Ft Rohs Compliant: Yes |Multicomp Pro TCW20 500G | Newark Electronics |
Where can I find additional details, specifications and documents for a TCW20 500G?
Additional datasheets, footprints and schematics for TCW20 500G are listed on our Part Details page. You can also find images and similar parts to TCW20 500G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCW20 500G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCW20 500G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCW20 500G fall under?
The TCW20 500G is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to TCW20 500G when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCW20 500G you can contact the distributor directly for product support, shipping queries etc.
Is the TCW20 500G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCW20 500G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TCW20 500G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCW20 500G often in real-time on the comparison pages.
What if I can't find stock of TCW20 500G?
You can fill out our help required form which you can use to request a quote for TCW20 500G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.