Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tube Material | PUR (Polyurethane) |
---|---|
Colour | Black |
External Diameter | 6mm |
Internal Diameter | 4mm |
Pressure Max | 0.8MPa |
Length | 325mm |
Product Range | - |
Material | Polyurethane |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Coiled polyurethane tube,6mm OD 1core | RS |
SMC Spiral Tubing, 4mm, 6mm, Polyurethane, Black, 2m | Distrelec |
Tubing, Poly, 6mm OD, 4mm ID, L 325mm, Press-Op 0.8MPa, Black, Coil, TCU-Metric | SMC Corporation TCU0604B-1 | RS Americas |
TUBING, 6MM, 325MM | Farnell |
Where can I find additional details, specifications and documents for a TCU0604B-1?
Additional datasheets, footprints and schematics for TCU0604B-1 are listed on our Part Details page. You can also find images and similar parts to TCU0604B-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCU0604B-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCU0604B-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCU0604B-1 fall under?
The TCU0604B-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to TCU0604B-1 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCU0604B-1 you can contact the distributor directly for product support, shipping queries etc.
Is the TCU0604B-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCU0604B-1 have stock available?
Authorised distributors including RS, Distrelec, RS Americas and Farnell have stock available or on a lead time for TCU0604B-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCU0604B-1 often in real-time on the comparison pages.
What if I can't find stock of TCU0604B-1?
You can fill out our help required form which you can use to request a quote for TCU0604B-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.