Status: | Unknown |
---|---|
Series: | TCST2103, TCST2202, TCST2300 |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
760
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
935
in stock
|
Buy Now | |
element14
from US$0.83
|
362
in stock
|
Buy Now | |
Farnell
from US$0.79
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 24.5 x 6.3 x 10.8 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCST2103, TCST2202, TCST2300 |
General Information |
---|
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
TRANS.OPTICAL SOR 950NM | TTI Europe |
Photointerrupter 3.1mm Phototransistor | RS |
Sensor Output:Phototransistor | element14 |
OPTICAL SENSOR, 1.25V, 20MA | Farnell |
Optical Sensor, Transistor | Newark Electronics |
TCST2202 - SENSOR TRANS. 2FLAGS, 0,5MM APERTURE-e4 | Future Electronics |
Photointerrupter Transmissive 3.1mm Phototransistor 4-Pin Tube | Avnet America |
Where can I find additional details, specifications and documents for a TCST2202?
Additional datasheets, footprints and schematics for TCST2202 are listed on our Part Details page. You can also find images and similar parts to TCST2202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCST2202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCST2202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCST2202 fall under?
The TCST2202 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCST2202 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCST2202 you can contact the distributor directly for product support, shipping queries etc.
Is the TCST2202 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCST2202 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TCST2202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCST2202 often in real-time on the comparison pages.
What if I can't find stock of TCST2202?
You can fill out our help required form which you can use to request a quote for TCST2202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.