| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.48
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.50
|
6,406
in stock
|
Buy Now |
|
Newark Electronics
from US$0.93
|
3,234
in stock
|
Buy Now |
|
Micros
from US$0.50
|
190
in stock
|
Buy Now |
|
RS
from US$0.48
|
3
in stock
|
Buy Now |
|
EBV Elektronik
-
|
52,440
in stock
|
Buy Now |
|
Future Electronics
from US$0.56
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.62
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.76
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.54
|
0
in stock
|
Buy Now |
| Buy Now |
| Package type: leaded |
| Detector type: phototransistor |
| Dimensions (L x W x H in mm): 9.2 x 4.8 x 5.4 |
Application Notes |
|---|
| Application Note |
Datasheet |
|---|
| TCST1230 |
General Information |
|---|
| Tech Note |
| Symbols and Terminology |
Package Drawings |
|---|
| Packaging and Ordering Information |
Product Literature |
|---|
| Did You Know |
| Selector Guide |
| Tradeshow Brochure |
Reliability Data |
|---|
| Tech Note |
| RoHS-Compliant | Yes |
|---|---|
| Lead (Pb)-Free | Totally Lead Free |
| MSL Designation | Floor Life-Unlimited |
| Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
| Halogen-Free | No |
| GREEN | No |
| Sensor: optocoupler | TME |
| Photo Interrupter, Transmissive, 2.8Mm | Newark Electronics |
| Photointerrupter Transmissive | Micros |
| Photointerrupter Transmissive 2.8mm | RS |
| 9.2 x 4.8 x 5.4 mm 2.8 mm Gap 150 mW 70 V 950 nm Transmissive Optical Sensor | Future Electronics |
| SENSOR TRAN NO FLAGS .5MM APER | TTI Americas |
| TRANS.OPTICAL SOR 950NM | TTI Europe |
Where can I find additional details, specifications and documents for a TCST1230?
Additional datasheets, footprints and schematics for TCST1230 are listed on our Part Details page. You can also find images and similar parts to TCST1230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCST1230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCST1230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCST1230 you can contact the distributor directly for product support, shipping queries etc.
Is the TCST1230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCST1230 have stock available?
Authorised distributors including TME, Newark Electronics, Micros, RS and EBV Elektronik have stock available or on a lead time for TCST1230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCST1230 often in real-time on the comparison pages.
What if I can't find stock of TCST1230?
You can fill out our help required form which you can use to request a quote for TCST1230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.