Status: | Unknown |
---|---|
Series: | TCS-DL Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | TCS-DL Series |
Suppressor Type | Transient Current |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 40V |
Output Current | - |
Peak Surge Current | - |
Response Time | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Poles | 2 Pole |
Suppressor Mounting | PCB - Surface Mount |
High-Speed Protector Ic, -999Vac, Smd | Newark Electronics |
DUAL 1.0 OHM BI-DIRECTIONAL TCS DEVICE 40V 1100 MA | Avnet America |
A Dual bi-directional, 40V, 750mA, 6-Pin, Transient Current Suppressor | Bourns TCS-DL004-750-WH | RS Americas |
HIGH-SPEED PROTECTOR IC, -999VAC, SMD | element14 |
Where can I find additional details, specifications and documents for a TCS-DL004-750-WH?
Additional datasheets, footprints and schematics for TCS-DL004-750-WH are listed on our Part Details page. You can also find images and similar parts to TCS-DL004-750-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCS-DL004-750-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCS-DL004-750-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCS-DL004-750-WH fall under?
The TCS-DL004-750-WH is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to TCS-DL004-750-WH when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCS-DL004-750-WH you can contact the distributor directly for product support, shipping queries etc.
Is the TCS-DL004-750-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCS-DL004-750-WH have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TCS-DL004-750-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCS-DL004-750-WH often in real-time on the comparison pages.
What if I can't find stock of TCS-DL004-750-WH?
You can fill out our help required form which you can use to request a quote for TCS-DL004-750-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.