Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
8,120
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
232,000
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
1,462
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,324
in stock
|
Buy Now | |
element14
from US$0.73
|
660
in stock
|
Buy Now | |
Farnell
from US$0.69
|
660
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package type: surface mount |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 5.5 x 4 x 4 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCPT1350X01 |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Optoelectronics Transmissive SMD Sensors Infographic |
Infographic |
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
5.5 x 4 mm 3 mm Gap 950 nm 25 mA Subminiature Transmissive Optical Sensor | Future Electronics |
SOR TRANSMISSSIVE SMD | TTI Europe |
Photointerrupter Transmissive 3mm | RS |
Vishay Fork coupler 3mm 20V SMD 950nm | Distrelec |
Sensor, Optical, 3Mm, Phototransistor | Newark Electronics |
SENSOR, OPTICAL, 3MM, PHOTOTRANSISTOR | element14 |
Photointerrupter Transmissive 4-Pin SMD T/R | EBV Elektronik |
1xPhotointerrupter | Rutronik |
Where can I find additional details, specifications and documents for a TCPT1350X01?
Additional datasheets, footprints and schematics for TCPT1350X01 are listed on our Part Details page. You can also find images and similar parts to TCPT1350X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCPT1350X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCPT1350X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCPT1350X01 fall under?
The TCPT1350X01 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCPT1350X01 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCPT1350X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TCPT1350X01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCPT1350X01 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Distrelec and Newark Electronics have stock available or on a lead time for TCPT1350X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCPT1350X01 often in real-time on the comparison pages.
What if I can't find stock of TCPT1350X01?
You can fill out our help required form which you can use to request a quote for TCPT1350X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.