Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,870.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,533.14
|
4
in stock
|
Buy Now | |
TestEquity
from US$4,533.14
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$3,870.00
|
22
in stock
|
Buy Now | |
element14
from US$4,366.70
|
6
in stock
|
Buy Now | |
Farnell
from US$4,333.45
|
6
in stock
|
Buy Now | |
RS Americas
from US$3,870.00
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$4,533.14
|
-
|
Buy Now | |
Distrelec
from US$4,342.17
|
-
|
Buy Now |
Accessory Type | Current Probe Amplifier |
---|---|
For Use With | Tektronix TCP312A TCP305A & TCP303 Probes |
Product Range | - |
Amplifier, Ac/Dc Current Probe, Dc To 100Mhz | Newark Electronics |
PROBE AMPLIFIER, AC/DC CURRENT, 150A | element14 |
Current probe, amplifier, 100MHz | RS |
Interface, AC/DC, 30 A, DC to 100 MHz, lt3.5 ns, + 3%, 60 in., 6.8 in., 6.6 in. | Tektronix TCPA300 | RS Americas |
Tektronix TCPA300 Current Clamp Amplifier | Rapid Electronics |
Tektronix Amplifier, TCP312A, TCP305A or TCP303 Probes | Distrelec |
Where can I find additional details, specifications and documents for a TCPA300?
Additional datasheets, footprints and schematics for TCPA300 are listed on our Part Details page. You can also find images and similar parts to TCPA300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCPA300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCPA300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCPA300 fall under?
The TCPA300 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to TCPA300 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCPA300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCPA300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCPA300 have stock available?
Authorised distributors including TestEquity, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TCPA300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCPA300 often in real-time on the comparison pages.
What if I can't find stock of TCPA300?
You can fill out our help required form which you can use to request a quote for TCPA300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.