Status: | Unknown |
---|---|
Series: | TCP300 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 50A |
Current Range Min | 5mA |
For Use With | Tektronix Oscilloscopes |
Product Range | TCP300 Series |
RoHS Compliant | Yes |
Ac/Dc Current Probe, Cal D, Dc-50A | Newark Electronics |
Where can I find additional details, specifications and documents for a TCP305A CAL D?
Additional datasheets, footprints and schematics for TCP305A CAL D are listed on our Part Details page. You can also find images and similar parts to TCP305A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP305A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP305A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP305A CAL D fall under?
The TCP305A CAL D is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP305A CAL D when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP305A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the TCP305A CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCP305A CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCP305A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP305A CAL D often in real-time on the comparison pages.
What if I can't find stock of TCP305A CAL D?
You can fill out our help required form which you can use to request a quote for TCP305A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.