Status: | Unknown |
---|---|
Series: | TCP300 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
4
in stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 50A |
Current Range Min | 5mA |
For Use With | Tektronix Oscilloscopes |
Product Range | TCP300 Series |
RoHS Compliant | Yes |
Ac/Dc Current Probe, Cal, Dc-50A | Newark Electronics |
Where can I find additional details, specifications and documents for a TCP305A CAL?
Additional datasheets, footprints and schematics for TCP305A CAL are listed on our Part Details page. You can also find images and similar parts to TCP305A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP305A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP305A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP305A CAL fall under?
The TCP305A CAL is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP305A CAL when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP305A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the TCP305A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCP305A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCP305A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP305A CAL often in real-time on the comparison pages.
What if I can't find stock of TCP305A CAL?
You can fill out our help required form which you can use to request a quote for TCP305A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.