Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,810.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$5,841.09
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$5,810.00
|
74
in stock
|
Buy Now | |
TestEquity
from US$6,827.73
|
36
in stock
|
Buy Now | |
element14
from US$6,568.91
|
13
in stock
|
Buy Now | |
Farnell
from US$6,509.02
|
13
in stock
|
Buy Now | |
RS Americas
from US$5,810.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$6,532.74
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$6,827.73
|
-
|
Buy Now |
Meter Side Connector | - |
---|---|
Probe Side Connector | TekVPI Interface |
Current Range Max | 30A |
Current Range Min | 1mA |
For Use With | Tektronix Oscilloscopes |
Product Range | - |
Accuracy % | 1% |
Current Probe Range | 1 mA to 30 A |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
Probe, Ac/Dc Current, 1%, Oscilloscope | Newark Electronics |
120MHz 42A ac/dc current probe TekVPI | RS |
PROBE, CURRENT, 30A, 120MHZ | element14 |
Probe, AC/DC Current, 30 Amp DC, DC TO 120 MHZ, with TekVPI Interface, Certifica | Tektronix TCP0030A | RS Americas |
Tektronix Current Probe, 5 ... 50 A | Distrelec |
Tektronix TCP0030A Current Clamp | Rapid Electronics |
Where can I find additional details, specifications and documents for a TCP0030A?
Additional datasheets, footprints and schematics for TCP0030A are listed on our Part Details page. You can also find images and similar parts to TCP0030A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCP0030A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCP0030A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCP0030A fall under?
The TCP0030A is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to TCP0030A when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCP0030A you can contact the distributor directly for product support, shipping queries etc.
Is the TCP0030A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCP0030A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, element14 and Farnell have stock available or on a lead time for TCP0030A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCP0030A often in real-time on the comparison pages.
What if I can't find stock of TCP0030A?
You can fill out our help required form which you can use to request a quote for TCP0030A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.