Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,156
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,303
in stock
|
Buy Now | |
element14
from US$0.25
|
2,156
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 600% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Single Channel 35 V 3750 Vrms 600% CTR Photodarlington Optocoupler - SOP-4 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
OPTOCPLR, DARLINGTON O/P, 3.75KV, SOP-4 | element14 |
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin Mini-Flat | EBV Elektronik |
OPTOCOUPLER >600%,1 ch, SSOP4 | Rutronik |
Sop-4 Darlington Sngl Ctr>600% Rohs Compliant: No |Vishay TCMD1000 | Newark Electronics |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCMD1000?
Additional datasheets, footprints and schematics for TCMD1000 are listed on our Part Details page. You can also find images and similar parts to TCMD1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMD1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMD1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMD1000 fall under?
The TCMD1000 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TCMD1000 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMD1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMD1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCMD1000 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and EBV Elektronik have stock available or on a lead time for TCMD1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMD1000 often in real-time on the comparison pages.
What if I can't find stock of TCMD1000?
You can fill out our help required form which you can use to request a quote for TCMD1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.