Status: | Active |
---|---|
Series: | TCM809 |
RoHS: | Compliant |
Prices starting from US$0.26
Precision VDD Monitor for 3.0V, 3.3V, 5.0V |
Nominal System V Supplies |
140msec Guaranteed Minimum RESET, RESET |
Output Duration |
RESET Output Guaranteed to VDD = 1.0V (TCM809) |
Low 12µA Supply Current |
VDD Transient Immunity |
No External Components |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 4.50, 4.25, 3.89, 3.00, 2.85, 2.55, 2.25 |
Reset Type | Active Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 140 |
Typical Supply Current (µA) | 12 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
Microprocessor 4.00V Reset Monitor | Microchip Technology |
Ic,volt Detector,fixed,+4V,to-236,3Pin,plastic Rohs Compliant: Yes |Microchip TCM809JENB713 | Newark Electronics |
TCM809 Series 4 V 140 ms 3-Pin Microcontroller Reset Monitor - SOT23B-3 | Future Electronics |
Processor Supervisor 4V 2.5V/3V/3.3V/5V 3-Pin SOT-23B T/R | Avnet America |
Microchip TCM809JENB713, Processor Supervisor Maximum of 4 V, 3-Pin SOT-23B | Microchip Technology Inc. TCM809JENB713 | RS Americas |
Where can I find additional details, specifications and documents for a TCM809JENB713?
Additional datasheets, footprints and schematics for TCM809JENB713 are listed on our Part Details page. You can also find images and similar parts to TCM809JENB713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCM809JENB713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCM809JENB713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCM809JENB713 you can contact the distributor directly for product support, shipping queries etc.
Is the TCM809JENB713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TCM809JENB713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TCM809JENB713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCM809JENB713 often in real-time on the comparison pages.
What if I can't find stock of TCM809JENB713?
You can fill out our help required form which you can use to request a quote for TCM809JENB713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.