TCM019PC2DC012 Cable Assemblies by TE Connectivity

CIRCULAR PLUG CABLE ASSEMBLY, 12 IN, 30AWG, MULTI

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$311.93

Distributor Stock
Logo for Newark
Newark
from US$311.93
No stock
Buy Now
Logo for element14
element14
from US$320.85
-
Buy Now

Specifications

Connector Type A Nanominiature Circular 19 Position Plug
Connector Type B Free End
Cable Length - Imperial 1ft
Cable Length - Metric 305mm
Jacket Color Multi-colored
RoHS Compliant Yes

Alternative Descriptions

Circular Plug Cable Assembly, 12 In, 30Awg, Multi | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCM019PC2DC012?

Additional datasheets, footprints and schematics for TCM019PC2DC012 are listed on our Part Details page. You can also find images and similar parts to TCM019PC2DC012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCM019PC2DC012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCM019PC2DC012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCM019PC2DC012 fall under?

The TCM019PC2DC012 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TCM019PC2DC012 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCM019PC2DC012 you can contact the distributor directly for product support, shipping queries etc.

Is the TCM019PC2DC012 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TCM019PC2DC012 have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for TCM019PC2DC012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCM019PC2DC012 often in real-time on the comparison pages.

What if I can't find stock of TCM019PC2DC012?

You can fill out our help required form which you can use to request a quote for TCM019PC2DC012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay