Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 5Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BSI DIN FIMKO |
Continuous Collector Current Ic Max | 50mA |
Current Ic Continuous a Max | 50mA |
Current Transfer Ratio Max | 600% |
Current Transfer Ratio Min | 50% |
External Depth | 38mm |
External Length / Height | 2mm |
External Width | 7.5mm |
Fall Time tf | 4.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 10.2mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Dissipation Pd | 250mW |
Rise Time | 3µs |
Row Pitch | 1.27mm |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SOP | Avnet America |
TCLT Series 5000 V Isolation 60 mA SMT Optocoupler Phototransistor - 5 Pin | Future Electronics |
OPTOCOUPLER, SMD, TRANSISTOR O/P | element14 |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCLT1100?
Additional datasheets, footprints and schematics for TCLT1100 are listed on our Part Details page. You can also find images and similar parts to TCLT1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLT1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLT1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLT1100 fall under?
The TCLT1100 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLT1100 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLT1100 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLT1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLT1100 have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for TCLT1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLT1100 often in real-time on the comparison pages.
What if I can't find stock of TCLT1100?
You can fill out our help required form which you can use to request a quote for TCLT1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.