Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,350
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
13,698
in stock
|
Buy Now | |
element14
from US$0.25
|
13,698
in stock
|
Buy Now | |
Farnell
from US$0.30
|
13,698
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,655
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI DIN FIMKO |
Continuous Collector Current Ic Max | 50mA |
Current Ic Continuous a Max | 50mA |
Current Transfer Ratio Max | 400% |
Current Transfer Ratio Min | 200% |
External Depth | 38mm |
External Length / Height | 2mm |
External Width | 7.5mm |
Fall Time tf | 5µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 10.2mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Dissipation Pd | 250mW |
Rise Time | 6µs |
Row Pitch | 2.54mm |
OPTOCPLR SYSTEM | TTI Europe |
Optocoupler, Smd, Transistor O/P | Newark Electronics |
OPTOCOUPLER, SMD, TRANSISTOR O/P | element14 |
Optocoupler Transistor O/P 1-CH | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER 200-400% SOP-4L | Rutronik |
TCLT100 Series Single Channel 70 V 5 kVrms Phototransistor Optocoupler - SOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCLT1009?
Additional datasheets, footprints and schematics for TCLT1009 are listed on our Part Details page. You can also find images and similar parts to TCLT1009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLT1009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLT1009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLT1009 fall under?
The TCLT1009 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLT1009 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLT1009 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLT1009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLT1009 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TCLT1009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLT1009 often in real-time on the comparison pages.
What if I can't find stock of TCLT1009?
You can fill out our help required form which you can use to request a quote for TCLT1009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.