Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
5,040
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,289
in stock
|
Buy Now | |
element14
from US$0.23
|
4,289
in stock
|
Buy Now | |
Farnell
from US$0.29
|
4,289
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
3,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
3,043
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,000
in stock
|
Buy Now | |
Rutronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI DIN FIMKO |
Continuous Collector Current Ic Max | 50mA |
Current Ic Continuous a Max | 50mA |
Current Transfer Ratio Max | 125% |
Current Transfer Ratio Min | 63% |
External Depth | 38mm |
External Length / Height | 2mm |
External Width | 7.5mm |
Fall Time tf | 5µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 10.2mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Power Dissipation Pd | 250mW |
Rise Time | 6µs |
Row Pitch | 2.54mm |
OPTOCPLR SYSTEM | TTI Europe |
Optocoupler Transistor O/P 1-CH | RS |
Optocoupler, Smd, Transistor O/P | Newark Electronics |
OPTOCOUPLER, SMD, TRANSISTOR O/P | element14 |
Optoc 5kV 60mA 63% SOP | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
TCLT1002 Series Single Channel 70V 5000Vrms Phototransistor Optocoupler - SOP-4L | Future Electronics |
OPTOCOUPLER 63-125% SOP-4L | Rutronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCLT1002?
Additional datasheets, footprints and schematics for TCLT1002 are listed on our Part Details page. You can also find images and similar parts to TCLT1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLT1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLT1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLT1002 fall under?
The TCLT1002 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLT1002 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLT1002 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLT1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLT1002 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCLT1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLT1002 often in real-time on the comparison pages.
What if I can't find stock of TCLT1002?
You can fill out our help required form which you can use to request a quote for TCLT1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.