Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,010
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
120,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
11,910
in stock
|
Buy Now | |
element14
from US$0.26
|
11,910
in stock
|
Buy Now | |
Farnell
from US$0.25
|
11,910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,411
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 600% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI CSA DIN UL |
Current Transfer Ratio Min | 600% |
External Depth | 38mm |
External Length / Height | 2mm |
External Width | 7.5mm |
Fall Time tf | 250µs |
Forward Voltage VF Max | 1.6V |
Input Current | 20mA |
Lead Spacing | 10.2mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Current | 80mA |
Output Voltage | 35V |
Peak Forward Current | 60mA |
Power Dissipation Pd | 250mW |
Rise Time | 300µs |
Row Pitch | 2.54mm |
Single Channel 35 V 5000 Vrms 600% CTR Photodarlington Optocoupler - SOP-4 | Future Electronics |
OPTOCPLR SYSTEM | TTI Europe |
Optocoupler, Smd, Darlington O/P | Newark Electronics |
OPTOCOUPLER, SMD, DARLINGTON O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH DARL DC-OUT | RS |
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin SOP | EBV Elektronik |
OPTOCOUPLER >600%,DARLINGTON | Rutronik |
Where can I find additional details, specifications and documents for a TCLD1000?
Additional datasheets, footprints and schematics for TCLD1000 are listed on our Part Details page. You can also find images and similar parts to TCLD1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLD1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLD1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLD1000 fall under?
The TCLD1000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLD1000 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLD1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLD1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLD1000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCLD1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLD1000 often in real-time on the comparison pages.
What if I can't find stock of TCLD1000?
You can fill out our help required form which you can use to request a quote for TCLD1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.