Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$147.75
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$114.71
|
169
in stock
|
Buy Now | |
element14
from US$134.89
|
169
in stock
|
Buy Now | |
Farnell
from US$125.01
|
169
in stock
|
Buy Now | |
Distrelec
from US$137.94
|
54
in stock
|
Buy Now | |
Conrad
from US$203.48
|
27
in stock
|
Buy Now | |
Sager
from US$122.43
|
27
in stock
|
Buy Now | |
SOS electronic
from US$93.50
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$131.12
|
14
in stock
|
Buy Now | |
RS Americas
from US$143.96
|
12
in stock
|
Buy Now | |
TRC Electronics
from US$131.99
|
8
in stock
|
Buy Now | |
Buerklin
from US$116.27
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$166.84
|
-
|
Buy Now |
120W, 75mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 5000mA |
Efficiency | 88% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 85mm |
Weight | 440gg |
country of origin | CN |
ESD Sensitive | No |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant: Yes |Traco Power TCL 120-124 | Newark Electronics |
PSU, DIN RAIL, 24V, 120W | element14 |
TCL DIN rail univ i/p SMPSU,24V 120W. | RS |
Traco Power DIN Rail Power Supply, 88%, 24V, 5A, 120W, Adjustable | Distrelec |
TCL 120-124 industrial DIN rail power supply with 24V DC 5A 120W output (Screw terminal type) - from TracoPower's high price/performance ratio TCL series. With tightly regulated output voltage and high immunity against electrical disturbances on the mains, all power supplies from the TCL series provide a reliable power source for sensitive loads in industrial process controls, machine tools and other equipment exposed to a difficult industrial environment. The whole TCL series complies with all mayor safety standards for Europe (EN60950, EN50178), North America (UL/cUL60950, UL508C listed) or elsewhere in the world (with CB-Report IEC60950). | Conrad |
DIN Rail Power Supplies | Sager |
AC/DC DIN Rail Power Supply 120W 24V/5A | SOS electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC-DC Power Supply, 24V, 5A, 85-264V, Enclosed, DIN Rail, 120W, TCL Series | TRACO Power TCL 120-124 | RS Americas |
24Vdc DIN Rail Power Supply Detachable Screw Terminals UL 508C Listed, UL 60950-1 | TRC Electronics |
Stromversorgung, 24 bis 28 VDC, 5 A, 120 W, TCL 120-124 | Buerklin |
TracoPower TCL 120-124 DIN rail power supply 120W 24VDC | Rapid Electronics |
Where can I find additional details, specifications and documents for a TCL 120-124?
Additional datasheets, footprints and schematics for TCL 120-124 are listed on our Part Details page. You can also find images and similar parts to TCL 120-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 120-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 120-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 120-124 fall under?
The TCL 120-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TCL 120-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 120-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 120-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 120-124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TCL 120-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 120-124 often in real-time on the comparison pages.
What if I can't find stock of TCL 120-124?
You can fill out our help required form which you can use to request a quote for TCL 120-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.