Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$128.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$146.11
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$129.71
|
45
in stock
|
Buy Now | |
element14
from US$173.90
|
45
in stock
|
Buy Now | |
Farnell
from US$137.25
|
45
in stock
|
Buy Now | |
RS Americas
from US$150.76
|
9
in stock
|
Buy Now | |
Conrad
from US$214.19
|
2
in stock
|
Buy Now | |
SOS electronic
from US$128.52
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$157.26
|
-
|
Buy Now | |
TRC Electronics
from US$149.25
|
-
|
Buy Now | |
Buerklin
from US$131.51
|
-
|
Buy Now | |
Distrelec
from US$156.07
|
-
|
Buy Now | |
Sager
from US$132.61
|
-
|
Buy Now |
120W, 75mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 8000mA |
Efficiency | 88% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 85mm |
Weight | 440gg |
country of origin | CN |
ESD Sensitive | No |
TCL DIN rail univ i/p SMPSU,12V 120W | RS |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 120 W, 12 V, 8 A Rohs Compliant: Yes |Traco Power TCL 120-112 | Newark Electronics |
PSU, DIN RAIL, 120W, 12V | element14 |
AC-DC Power Supply, 120W Switch Mode DIN Rail Panel Mount, 12VDC, 8A, TCL Series | TRACO Power TCL 120-112 | RS Americas |
TCL 120-112 industrial DIN rail power supply with 12V DC 8A 120W output (Screw terminal type) - from TracoPower's high price/performance ratio TCL series. With tightly regulated output voltage and high immunity against electrical disturbances on the mains, all power supplies from the TCL series provide a reliable power source for sensitive loads in industrial process controls, machine tools and other equipment exposed to a difficult industrial environment. The whole TCL series complies with all mayor safety standards for Europe (EN60950, EN50178), North America (UL/cUL60950, UL508C listed) or elsewhere in the world (with CB-Report IEC60950). | Conrad |
AC/DC DIN Rail Power Supply 120W12V/8A | SOS electronic |
TracoPower TCL 120-112 DIN rail power supply 120W 12VDC | Rapid Electronics |
12Vdc DIN Rail Power Supply Detachable Screw Terminals UL 508C Listed, UL 60950-1 | TRC Electronics |
Stromversorgung, 12 bis 15 VDC, 8 A, 96 W, TCL 120-112 | Buerklin |
Traco Power DIN Rail Power Supply, 88%, 12V, 8A, 120W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TCL 120-112?
Additional datasheets, footprints and schematics for TCL 120-112 are listed on our Part Details page. You can also find images and similar parts to TCL 120-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 120-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 120-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 120-112 fall under?
The TCL 120-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TCL 120-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 120-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 120-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 120-112 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TCL 120-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 120-112 often in real-time on the comparison pages.
What if I can't find stock of TCL 120-112?
You can fill out our help required form which you can use to request a quote for TCL 120-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.