Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
60W, 75mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 1250mA |
Efficiency | 88% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 100mm |
Width | 45mm |
Weight | 265gg |
country of origin | CN |
ESD Sensitive | No |
PSU, AC/DC, 1.3A, 60W, DIN | element14 |
Stromversorgung, 48 bis 56 VDC, 1.25 A, 60 W, TCL 060-148C | Buerklin |
Ac-Dc Converter, Din Rail, 1 O/P, 60W, 1.25A, 48V | Newark Electronics |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TCL 060-148C?
Additional datasheets, footprints and schematics for TCL 060-148C are listed on our Part Details page. You can also find images and similar parts to TCL 060-148C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL 060-148C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL 060-148C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL 060-148C fall under?
The TCL 060-148C is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TCL 060-148C when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL 060-148C you can contact the distributor directly for product support, shipping queries etc.
Is the TCL 060-148C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL 060-148C have stock available?
Authorised distributors including element14, Farnell, Buerklin, Newark Electronics and Sager have stock available or on a lead time for TCL 060-148C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL 060-148C often in real-time on the comparison pages.
What if I can't find stock of TCL 060-148C?
You can fill out our help required form which you can use to request a quote for TCL 060-148C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.