Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 100mm |
---|---|
Width | 27mm |
75mm | |
Weight | 110gg |
country of origin | CN |
ESD Sensitive | No |
Redundancy Module 60Vdc, 0.9Vdc, 8A | RS |
Redundancy module: | Conrad |
Redundancy Module, Tcl Series Power Supplies | Newark Electronics |
Redundancy Module 60Vdc, 0.9Vdc, 8A | TRACO Power TCL-REM240 | RS Americas |
Stromversorgung, 48 VDC, 8 A, 200 W, TCL-REM240 | Buerklin |
DIN Rail Power Supplies Product Type: AC/DC | Sager |
Where can I find additional details, specifications and documents for a TCL-REM240?
Additional datasheets, footprints and schematics for TCL-REM240 are listed on our Part Details page. You can also find images and similar parts to TCL-REM240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCL-REM240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCL-REM240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCL-REM240 fall under?
The TCL-REM240 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TCL-REM240 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCL-REM240 you can contact the distributor directly for product support, shipping queries etc.
Is the TCL-REM240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCL-REM240 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and Buerklin have stock available or on a lead time for TCL-REM240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCL-REM240 often in real-time on the comparison pages.
What if I can't find stock of TCL-REM240?
You can fill out our help required form which you can use to request a quote for TCL-REM240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.